SV Microwave, Inc. Attenuators M3933/16-30N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/16-30N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-30N
Attenuators M3933/16-30N
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Supplier's Site Datasheet
Attenuators - SVM3933/16-30N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Supplier's Site Datasheet
Attenuator - Fixed Coaxial - M3933/16-30N - Richardson RFPD
Geneva, IL, United States
Attenuator - Fixed Coaxial
M3933/16-30N
Attenuator - Fixed Coaxial M3933/16-30N
SV Microwave offers military SMA attenuators in accordance with MIL-DTL-3933/25. QPL - 3933 parts are designed and made under DSCC qualifications in order to withstand harsh environments within military applications. Hi-Rel versions also available. These fixed SMA coaxial attenuators operate under low power and frequency range of DC - 2 GHz up to DC - 18 GHz. These attenuators are small in size and are used in applications where space is at a premium.

SV Microwave offers military SMA attenuators in accordance with MIL-DTL-3933/25. QPL - 3933 parts are designed and made under DSCC qualifications in order to withstand harsh environments within military applications. Hi-Rel versions also available. These fixed SMA coaxial attenuators operate under low power and frequency range of DC - 2 GHz up to DC - 18 GHz. These attenuators are small in size and are used in applications where space is at a premium.

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/16-30N SVM3933/16-30N-ND M3933/16-30N
Product Name Attenuators Attenuators Attenuator - Fixed Coaxial
Attenuator Type Variable Fixed
Unlock Full Specs
to access all available technical data

Similar Products

 - 7123107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 14 dB
Connectors Type N
View Details
Evaluation Board, 5dB DC-40 GHz Attenuator - EVB-ATN05-0040P - Marki Microwave, Inc.
Specs
Frequency 0.0 to 40 GHz
Package Type evaluation-board
View Details
50 Ohm Programmable Attenuator, Solid State - 50P-1891 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0300 to 3 GHz
Insertion Loss 2.5 to 4 dB
View Details
108 - 1794 MHz Cable Compensated Voltage Variable Equalizer - QPC7338 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.1080 to 1.79 GHz
Insertion Loss 2.5 dB
View Details