SV Microwave, Inc. Attenuators M3933/16-28S

Description
RF Attenuators 11dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 11dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3933/16-28S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms. It operates across a frequency range from DC to 18 GHz and has a maximum average power rating of 2 watts, which is derated linearly to 0.5 watts at 125°C. The peak power handling capability is 500 watts for a maximum pulse duration of 5 microseconds. Constructed with high-quality materials, the body and coupling nut are made from stainless steel, while the contacts are beryllium copper. The sleeve is brass, and the insulators are PTFE. The resistor elements utilize an alumina substrate with tantalum nitride resistors. The product features a gold finish over nickel for enhanced conductivity and durability. The attenuator's performance specifications include a variable VSWR depending on the attenuation value, with values ranging from 1.15:1 to 1.35:1 across different frequency bands. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. This product is ideal for engineers seeking reliable RF attenuation solutions in demanding applications.

Datasheet Summary
Powered by GS/AI

The M3933/16-28S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms. It operates across a frequency range from DC to 18 GHz and has a maximum average power rating of 2 watts, which is derated linearly to 0.5 watts at 125°C. The peak power handling capability is 500 watts for a maximum pulse duration of 5 microseconds. Constructed with high-quality materials, the body and coupling nut are made from stainless steel, while the contacts are beryllium copper. The sleeve is brass, and the insulators are PTFE. The resistor elements utilize an alumina substrate with tantalum nitride resistors. The product features a gold finish over nickel for enhanced conductivity and durability. The attenuator's performance specifications include a variable VSWR depending on the attenuation value, with values ranging from 1.15:1 to 1.35:1 across different frequency bands. The operating temperature range is from -55°C to +125°C, making it suitable for various environmental conditions. This product is ideal for engineers seeking reliable RF attenuation solutions in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/16-28S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 11dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/16-28S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-28S
Attenuators M3933/16-28S
RF Attenuators 11dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/16-28S-ND M3933/16-28S
Product Name Attenuators Attenuators
Attenuation 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D09839-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-SVA-2000+DKR-ND - DigiKey
Specs
Attenuation 23 to 35 dB
Package Type 12-SMD Module
View Details