Amphenol Corporation RF and Wireless - Attenuators M3933/16-24N

Description
RF ATTENUATOR 7.5DB 50OHM SMA
Description
RF ATTENUATOR 7.5DB 50OHM SMA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - M3933/16-24N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
M3933/16-24N
RF and Wireless - Attenuators M3933/16-24N
RF ATTENUATOR 7.5DB 50OHM SMA

RF ATTENUATOR 7.5DB 50OHM SMA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number M3933/16-24N
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KUMLGTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details