SV Microwave, Inc. Attenuators M3933/16-09S

Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3933/16-09S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 18 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can withstand peak power levels of up to 500 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The device operates effectively across various attenuation levels, with specific VSWR values provided for different frequency ranges. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. This product is suitable for engineers looking for a robust and versatile attenuator for their RF projects.

Datasheet Summary
Powered by GS/AI

The M3933/16-09S attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms and a frequency range from DC to 18 GHz. It features a maximum average power handling of 2 watts, which is derated linearly to 0.5 watts at 125°C, and can withstand peak power levels of up to 500 watts for short durations. The construction includes stainless steel bodies and coupling nuts, beryllium copper contacts, and brass sleeves, ensuring durability and reliability. The device operates effectively across various attenuation levels, with specific VSWR values provided for different frequency ranges. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. This product is suitable for engineers looking for a robust and versatile attenuator for their RF projects.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/16-09S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/16-09S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/16-09S
Attenuators M3933/16-09S
RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/16-09S-ND M3933/16-09S
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D10532-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
6GHz 5 BIT Attenuator - 852-RFSA3513TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details