SV Microwave, Inc. Attenuators M3933/14-06N

Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/14-06N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 12.4GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/14-06N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/14-06N
Attenuators M3933/14-06N
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/14-06N-ND M3933/14-06N
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN06-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details