SV Microwave, Inc. RF Terminators M39030/3-06N

Description
RF Terminators SMA F 1/2 Watt Term Nonscreened
Datasheet
Description
RF Terminators SMA F 1/2 Watt Term Nonscreened
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - M39030/3-06N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
M39030/3-06N
RF Terminators M39030/3-06N
RF Terminators SMA F 1/2 Watt Term Nonscreened

RF Terminators SMA F 1/2 Watt Term Nonscreened

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number M39030/3-06N
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

KAT27005C-4×5 - KAT27005C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
 - 2326437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 40000 MHz
Power 0.5000 watts
View Details
Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Flanged; Surface Mount Technology (SMT / SMD)
Standards and Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
Frequency Range 26000 MHz
View Details