SV Microwave, Inc. RF Terminators M39030/3-05N

Description
RF Terminators SMA F 1/2 Watt Term Nonscreened
Datasheet
Description
RF Terminators SMA F 1/2 Watt Term Nonscreened
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - M39030/3-05N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
M39030/3-05N
RF Terminators M39030/3-05N
RF Terminators SMA F 1/2 Watt Term Nonscreened

RF Terminators SMA F 1/2 Watt Term Nonscreened

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number M39030/3-05N
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2110006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
30W 6GHz SMA Coaxial Termination - UIYCT30AS6 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 6000 MHz
View Details
Coaxial Termination T2M - T2M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 26500 MHz
View Details