Amphenol Corporation Circular Connector Contact, Pin, 28 Awg, 22 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant Amphenol Aerospace M39029/58-360

Description
Circular Connector Contact, Pin, 28 AWG, 22 AWG, Crimp, Gold, D38999 Series III Series RoHS Compliant: Yes
Description
Circular Connector Contact, Pin, 28 AWG, 22 AWG, Crimp, Gold, D38999 Series III Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, Pin, 28 Awg, 22 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant Amphenol Aerospace - 75T7777 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Pin, 28 Awg, 22 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant Amphenol Aerospace
75T7777
Circular Connector Contact, Pin, 28 Awg, 22 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant Amphenol Aerospace 75T7777
Circular Connector Contact, Pin, 28 AWG, 22 AWG, Crimp, Gold, D38999 Series III Series RoHS Compliant: Yes

Circular Connector Contact, Pin, 28 AWG, 22 AWG, Crimp, Gold, D38999 Series III Series RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Aerospace - 51T4325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Aerospace
51T4325
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Aerospace 51T4325
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series I, III; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-DTL-38999 Series I, III; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 75T7777 51T4325
Product Name Circular Connector Contact, Pin, 28 Awg, 22 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant Amphenol Aerospace Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Aerospace
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details