Amphenol Aerospace Corporation Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Aerospace M39029/30-220

Description
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Aerospace - 26W1518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Aerospace
26W1518
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Aerospace 26W1518
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; For Use With:MIL-DTL-5015 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26W1518
Product Name Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details