Amphenol Aerospace Corporation Circular Contact, Coax, Pin, Crimp; Product Range Amphenol Aerospace M39029/28-211

Description
CIRCULAR CONTACT, COAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, COAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Coax, Pin, Crimp; Product Range Amphenol Aerospace - 88W4066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Coax, Pin, Crimp; Product Range Amphenol Aerospace
88W4066
Circular Contact, Coax, Pin, Crimp; Product Range Amphenol Aerospace 88W4066
CIRCULAR CONTACT, COAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, COAX, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88W4066
Product Name Circular Contact, Coax, Pin, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details