Amphenol Industrial Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Industrial M39029/107-620

Description
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Industrial - 25K9305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Industrial
25K9305
Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Industrial 25K9305
CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:MIL-C-39029 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25K9305
Product Name Circular Contact, Pin, 28-22Awg, Crimp; Product Range Amphenol Industrial
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Tungsten Filaments - 0482020 - 0482020 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers