Amphenol Aerospace Corporation Circular Contact, Coax, Socket, Crimp; Product Range Amphenol Aerospace M39029/103-559

Description
CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors
Datasheet
Description
CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Coax, Socket, Crimp; Product Range Amphenol Aerospace - 88W4062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Coax, Socket, Crimp; Product Range Amphenol Aerospace
88W4062
Circular Contact, Coax, Socket, Crimp; Product Range Amphenol Aerospace 88W4062
CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors

CIRCULAR CONTACT, COAX, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88W4062
Product Name Circular Contact, Coax, Socket, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details