Amphenol Corporation N-Type Connector M39012/01B0007

Description
N-Type Straight Crimp Plug
Request a Quote
Description
N-Type Straight Crimp Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol RF M39012/01B0007 - PEI-Genesis
Philadelphia, PA, United States
N-Type Straight Crimp Plug

N-Type Straight Crimp Plug

Buy Now
N-Type Connector - M39012/01B0007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
M39012/01B0007
N-Type Connector M39012/01B0007
N-Type Straight cable Plug 50 Ohm

N-Type Straight cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
M39012/01B0007
RF & Microwave M39012/01B0007
N-Type Straight Crimp Plug

N-Type Straight Crimp Plug

Buy Now
N-Type Straight Crimp Plug For Rg-8, Rg-213, 50 Ohm Amphenol Rf - 04M6505 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Crimp Plug For Rg-8, Rg-213, 50 Ohm Amphenol Rf
04M6505
N-Type Straight Crimp Plug For Rg-8, Rg-213, 50 Ohm Amphenol Rf 04M6505
N-Type Straight Crimp Plug for RG-8, RG-213, 50 Ohm

N-Type Straight Crimp Plug for RG-8, RG-213, 50 Ohm

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol RF M39012/01B0007 M39012/01B0007 04M6505
Product Name N-Type Connector N-Type Straight Crimp Plug For Rg-8, Rg-213, 50 Ohm Amphenol Rf
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2821227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 2.000 GHz
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details