TE Connectivity RF Connector Launchers 1052689-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052689-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052689-1
RF Connector Launchers 1052689-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Interface : SMA Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .38 MM  [.015 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Interface : SMA
  • Sealable : No
Buy Now
RF Coaxial Panel Mount Connector - 1052689-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052689-1
RF Coaxial Panel Mount Connector 1052689-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
SMA Connector - 1052689-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
1052689-1
SMA Connector 1052689-1
SMA JACK RECPT

SMA JACK RECPT

Buy Now
Coaxial Connector (RF) Assemblies - A111740-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111740-ND
Coaxial Connector (RF) Assemblies A111740-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
2052 3502 02,sma Jack Recpt Rohs Compliant Amp - Te Connectivity - 10H7118 - Newark, An Avnet Company
Chicago, IL, United States
2052 3502 02,sma Jack Recpt Rohs Compliant Amp - Te Connectivity
10H7118
2052 3502 02,sma Jack Recpt Rohs Compliant Amp - Te Connectivity 10H7118
2052 3502 02,SMA JACK RECPT ROHS COMPLIANT: YES

2052 3502 02,SMA JACK RECPT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1052689-1 1052689-1 1052689-1 A111740-ND 10H7118
Product Name RF Connector Launchers RF Coaxial Panel Mount Connector SMA Connector Coaxial Connector (RF) Assemblies 2052 3502 02,sma Jack Recpt Rohs Compliant Amp - Te Connectivity
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059081-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Threaded
View Details
2 suppliers
Coax Connectors - 1052080-2 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1057176-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 10.000 GHz
View Details
3 suppliers