Amphenol Aerospace Corporation Fibre Optic Contact, Socket, Ceramic; Product Range Amphenol Aerospace M29504/5-4046

Description
FIBRE OPTIC CONTACT, SOCKET, CERAMIC; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:-; Contact Size:16 RoHS Compliant: No
Datasheet
Description
FIBRE OPTIC CONTACT, SOCKET, CERAMIC; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:-; Contact Size:16 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Contact, Socket, Ceramic; Product Range Amphenol Aerospace - 89M4332 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Contact, Socket, Ceramic; Product Range Amphenol Aerospace
89M4332
Fibre Optic Contact, Socket, Ceramic; Product Range Amphenol Aerospace 89M4332
FIBRE OPTIC CONTACT, SOCKET, CERAMIC; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:-; Contact Size:16 RoHS Compliant: No

FIBRE OPTIC CONTACT, SOCKET, CERAMIC; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:-; Contact Size:16 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 89M4332
Product Name Fibre Optic Contact, Socket, Ceramic; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details