Amphenol Corporation Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/8-346

Description
DSUB 26 P CRIMP G50 GLD
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 GLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/8-346 - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 GLD

DSUB 26 P CRIMP G50 GLD

Buy Now
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 29AC1993 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
29AC1993
Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 29AC1993
HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/8-346 29AC1993
Product Name Hd D-Sub Conn, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Connector for RG6 Cable - ET-BFS-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details