Amphenol Corporation D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd M24308/4-9F

Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-9F - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 P CRIMP G50 YLW CAD

DSUB 37 P CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd - 56W1260 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
56W1260
D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd 56W1260
D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

D SUB CONNECTOR, PLUG, DC, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-9F 56W1260
Product Name D Sub Connector, Plug, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 221V08F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details