Amphenol Corporation D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/4-3Z.

Description
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 23AC7335 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
23AC7335
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 23AC7335
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7335
Product Name D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details
D-Shaped Connectors - 1-1757821-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details