DSUB 15 P CRIMP G50 YLW CAD
15 Position D-Sub Plug, Male Pins Connector
D-SUB CONNECTOR, PLUG, 15POS, CRIMP; No. of Contacts:15Contacts;
| PEI-Genesis | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M24308/4-2F | 4306-M24308/4-2F-ND | 2133492 | M24308/4-2F | 51AC7901 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | M24308 rectangular | D-Sub Connector, Plug, 15Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector |
| Mounting | Panel Mount | Panel mount | |||
| Current Rating | 7.5 amps | ||||
| Contact Size (AWG) | 20 to 26 AWG |