Amphenol Corporation M24308 rectangular M24308/4-18Z

Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 26 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-18Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-18Z
M24308 rectangular M24308/4-18Z
DSUB 26 P CRIMP G50 YLW ZN

DSUB 26 P CRIMP G50 YLW ZN

Buy Now
D-Sub Connector, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7898 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7898
D-Sub Connector, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7898
D-SUB CONNECTOR, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-18Z M24308/4-18Z 51AC7898
Product Name M24308 rectangular D-Sub Connector, Plug, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers