Amphenol Corporation M24308 rectangular M24308/4-11Z

Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote
Description
DSUB 15 P CRIMP G50 YLW ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/4-11Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 15 P CRIMP G50 YLW ZN

DSUB 15 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/4-11Z
M24308 rectangular M24308/4-11Z
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Amphenol Pcd - 56W1177 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Amphenol Pcd
56W1177
Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Amphenol Pcd 56W1177
HD D-SUB CONN, PLUG, 15POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, CRIMP; D Sub Connector Type:High Density; Gender:Plug; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/4-11Z M24308/4-11Z M24308/4-11Z 56W1177
Product Name M24308 rectangular Hd D-Sub Conn, Plug, 15Pos, Crimp; D Sub Connector Type Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products