Amphenol Corporation M24308 rectangular M24308/2-9F

Description
DSUB 37 S CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 37 S CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-9F
M24308 rectangular M24308/2-9F
DSUB 37 S CRIMP G50 YLW CAD

DSUB 37 S CRIMP G50 YLW CAD

Buy Now
 - Amphenol PCD M24308/2-9F - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 YLW CAD

DSUB 37 S CRIMP G50 YLW CAD

Buy Now
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd - 56W1170 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
56W1170
D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd 56W1170
D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RCPT, DC, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-9F Amphenol PCD M24308/2-9F 56W1170
Product Name M24308 rectangular D Sub Connector, Rcpt, Dc, 37Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products