Amphenol Corporation D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd M24308/2-567

Description
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd - 56W1161 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd
56W1161
D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd 56W1161
D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

D SUB HOUSING CONNECTOR, RCPT, DB, 44POS; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:MIL-DTL-24308 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56W1161
Product Name D Sub Housing Connector, Rcpt, Db, 44Pos; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details