Amphenol Corporation M24308 rectangular M24308/2-563

Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet
Description
DSUB 37 S CRIMP G50 NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/2-563 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-563
M24308 rectangular M24308/2-563
DSUB 37 S CRIMP G50 NI

DSUB 37 S CRIMP G50 NI

Buy Now
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7876 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
51AC7876
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd 51AC7876
D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/2-563 M24308/2-563 51AC7876
Product Name M24308 rectangular D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
Connector Type D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details