DSUB 25 S CRIMP G50 YLW CAD
D-Sub MIL Spec Connectors RECTANGULAR D SUB Product overview: M24308/2-3F from Amphenol Positronic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-M24308/2-3F can be used for catalog matching and distributor lookup.
25 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, RCPT, 25POS, CRIMP; No. of Contacts:25Contacts;
| RS Components, Ltd. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2133471 | Amphenol PCD M24308/2-3F | 339-M24308/2-3F | 4306-M24308/2-3F-ND | M24308/2-3F | 56W1127 |
| Product Name | D Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | M24308 rectangular | D-Sub Conn, Rcpt, 25Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | |||||
| Mounting | Panel mount | Panel Mount |