DSUB 15 S CRIMP G50 YLW ZN
15 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, RCPT, 15POS, CRIMP; No. of Contacts:15Contacts;
| RS Components, Ltd. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 271447 | Amphenol PCD M24308/2-2Z | M24308/2-2Z | 4306-M24308/2-2Z-ND | 56W1102 |
| Product Name | D Sub Connectors | M24308 rectangular | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 15Pos, Crimp; No. Of Contacts Amphenol Pcd | |
| Connector Type | D-Sub Connector | D-Sub Connector | Rectangular Connectors, Heavy Duty | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Mounting | Panel Mount |