Amphenol Corporation M24308 rectangular M24308/2-12F

Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet
Description
Mil-Spec D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/2-12F
M24308 rectangular M24308/2-12F
Mil-Spec D-Sub Connector

Mil-Spec D-Sub Connector

Buy Now
D-Sub Connector Assemblies - 4306-M24308/2-12F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4306-M24308/2-12F-ND
D-Sub Connector Assemblies 4306-M24308/2-12F-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 56W1085 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
56W1085
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 56W1085
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/2-12F 4306-M24308/2-12F-ND 56W1085
Product Name M24308 rectangular D-Sub Connector Assemblies Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers