Amphenol Corporation Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd M24308/2-12F.

Description
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 27AC9560 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
27AC9560
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 27AC9560
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC9560
Product Name Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details