Amphenol Corporation M24308 rectangular M24308/1-2F

Description
15 SKT SOD STL CAD
Request a Quote
Description
15 SKT SOD STL CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
M24308 rectangular
M24308/1-2F
M24308 rectangular M24308/1-2F
15 SKT SOD STL CAD

15 SKT SOD STL CAD

Buy Now
 - Amphenol PCD M24308/1-2F - PEI-Genesis
Philadelphia, PA, United States
15 SKT SOD STL CAD

15 SKT SOD STL CAD

Buy Now
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd - 64AH4560 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
64AH4560
D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd 64AH4560
D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M24308/1-2F Amphenol PCD M24308/1-2F 64AH4560
Product Name M24308 rectangular D Sub Conn, Rcpt, 15Pos, Solder Cup; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details