Amphenol Corporation M24308 rectangular M24308/1-1Z

Description
9 SKT SOD STL ZN
Request a Quote
Description
9 SKT SOD STL ZN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M24308/1-1Z - PEI-Genesis
Philadelphia, PA, United States
9 SKT SOD STL ZN

9 SKT SOD STL ZN

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
M24308/1-1Z
M24308 rectangular M24308/1-1Z
9 SKT SOD STL ZN

9 SKT SOD STL ZN

Buy Now
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd - 64AH4544 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
64AH4544
D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd 64AH4544
D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONNECTOR, RCPT, DE, 9POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:MIL-DTL-24308 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M24308/1-1Z M24308/1-1Z 64AH4544
Product Name M24308 rectangular D Sub Connector, Rcpt, De, 9Pos; D Sub Connector Type Amphenol Pcd
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products