Amphenol Corporation D-Sub Housing, Rcpt, 9Pos, Brass; No. Of Positions Amphenol Pcd M2000/6-281F

Description
D-SUB HOUSING, RCPT, 9POS, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
D-SUB HOUSING, RCPT, 9POS, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, 9Pos, Brass; No. Of Positions Amphenol Pcd - 51AC7820 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 9Pos, Brass; No. Of Positions Amphenol Pcd
51AC7820
D-Sub Housing, Rcpt, 9Pos, Brass; No. Of Positions Amphenol Pcd 51AC7820
D-SUB HOUSING, RCPT, 9POS, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB HOUSING, RCPT, 9POS, BRASS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7820
Product Name D-Sub Housing, Rcpt, 9Pos, Brass; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details