Amphenol Corporation D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-9F

Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-9F - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 P CRIMP G50 YLW CAD

DSUB 37 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7816 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7816
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7816
D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-9F 51AC7816
Product Name D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details