Amphenol Corporation D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-4F

Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote
Description
DSUB 37 P CRIMP G50 YLW CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-4F - PEI-Genesis
Philadelphia, PA, United States
DSUB 37 P CRIMP G50 YLW CAD

DSUB 37 P CRIMP G50 YLW CAD

Buy Now
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7806 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7806
D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7806
D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 37POS, CRIMP; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-4F 51AC7806
Product Name D-Sub Conn, Plug, 37Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers