Amphenol Corporation D-Sub Connectors M2000/4-3Z

Description
DSUB 25 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 25 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PCD M2000/4-3Z - PEI-Genesis
Philadelphia, PA, United States
DSUB 25 P CRIMP G50 YLW ZN

DSUB 25 P CRIMP G50 YLW ZN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-3Z
D-Sub Connectors M2000/4-3Z
DSUB 25 P CRIMP G50 YLW ZN

DSUB 25 P CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7799 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7799
D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7799
D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, CRIMP; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PCD M2000/4-3Z M2000/4-3Z 51AC7799
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589515-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details