Amphenol Corporation D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/4-1F

Description
D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7749 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7749
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7749
D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC7749
Product Name D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products