STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Temp, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 9 sckt, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 6E17HC18EAJ101
Dsub, Stamped Signal 3A, High Temp, Righ
D-SUB, STAMPED SIGNAL 3A, HIGH T
DSUB, STAMPED SIGNAL 3A, HIGH TEMP, RIGHT ANGLE PCB THRU HOLE, FP=8.08MM (.318IN), ROW PITCH 2.84MM, 15 PIN, FLASH GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 4-40 THREADED HOLE, GROUND TAB WITH BOARDLOCK
DSUB, STAMPED SIGNAL 3A, HIGH TEMP, RIGHT ANGLE PCB THRU HOLE, FP=8.08MM (.318IN), ROW PITCH 2.84MM, 15 PIN, FLASH GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 4-40 THREADED HOLE, GROUND TAB WITH BOARDLOCK / TRAY
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6E17HC09FBF100 | 6E17HC09FBF100 | 664-6E17HC09FBF100-ND | 80AJ0650 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Temp, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Hole, Ground Tab With Boar... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Category | D-Sub Connector |