Amphenol Corporation D-Sub Connectors M2000/2-18F

Description
DSUB 26 S CRIMP G50 YLW CAD
Request a Quote Datasheet
Description
DSUB 26 S CRIMP G50 YLW CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-18F
D-Sub Connectors M2000/2-18F
DSUB 26 S CRIMP G50 YLW CAD

DSUB 26 S CRIMP G50 YLW CAD

Buy Now
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7696 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7696
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7696
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M2000/2-18F 51AC7696
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details