Amphenol Corporation Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-16Z

Description
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7693 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7693
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7693
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC7693
Product Name Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details