M12 PNL S CN 12P M CN M P
12 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Industrial M12A-12PMMS-SH8001
Amphenol Industrial M12A-12PMMS-SH8001
SENSOR CONNECTOR, M12, PLUG, 12POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 12POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:12Contacts;
| PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol M12A-12PMMS-SH8001 | 1754-1033-ND | 1820932 | 05AC3244 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Plug, 12Pos; Product Range Amphenol Ltw | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Straight Panel Mount | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 1.5 amps |