12 Position Circular Connector Plug, Male Pins Solder Cup
Amphenol Industrial M12A-12PMMS-SF8001
SENSOR CONNECTOR, M12, PLUG, 12POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:12Contacts;
SENSOR CONNECTOR, M12, PLUG, 12POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1032-ND | 1821052 | 10AC8295 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Plug, 12Pos; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |