Cable Assembly 32.8' (10.00m)
SENSOR CORD, 12P M12 PLUG-FREE END, 10M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-M12A-12BMMM-PL8D10-ND | 36AJ5978 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 12P M12 Plug-Free End, 10M; Connector Type A Amphenol Ltw |
| Cable Shielding | No Shielding |