Amphenol LTW Circular Cable Assemblies M12A-12BMMM-PL8D03

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-12BMMM-PL8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-12BMMM-PL8D03-ND
Circular Cable Assemblies 1754-M12A-12BMMM-PL8D03-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 12P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw - 36AJ5975 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw
36AJ5975
Sensor Cord, 12P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw 36AJ5975
SENSOR CORD, 12P M12 PLUG-FREE END, 3M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 12P M12 PLUG-FREE END, 3M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-12BMMM-PL8D03-ND 36AJ5975
Product Name Circular Cable Assemblies Sensor Cord, 12P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2300/105-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details