Amphenol LTW Circular Cable Assemblies M12A-08BMMM-PL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-08BMMM-PL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-08BMMM-PL8D01-ND
Circular Cable Assemblies 1754-M12A-08BMMM-PL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw - 86AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw
86AH2030
Sensor Cord, 8P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw 86AH2030
SENSOR CORD, 8P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - M12A-08BMMM-PL8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-08BMMM-PL8D01
Cable Assemblies - Circular Cable Assemblies M12A-08BMMM-PL8D01
CBL CIRC 8POS MALE TO WIRE 3.28'

CBL CIRC 8POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-08BMMM-PL8D01-ND 86AH2030 M12A-08BMMM-PL8D01
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details