Amphenol Corporation Circular Cable Assemblies M12A-05PMMS-SS8E15

Description
CIRC CBL 5POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-05PMMS-SS8E15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-05PMMS-SS8E15-ND
Circular Cable Assemblies 1754-M12A-05PMMS-SS8E15-ND
CIRC CBL 5POS RCPT TO WIRE 0.49'

CIRC CBL 5POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Cable Assy, 5P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 51AK2610 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
51AK2610
Cable Assy, 5P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 51AK2610
CABLE ASSY, 5P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 5P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-05PMMS-SS8E15-ND 51AK2610
Product Name Circular Cable Assemblies Cable Assy, 5P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 6FT Length - 1321011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details