Amphenol Corporation Circular Cable Assemblies M12A-05BFFM-SL8N01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-05BFFM-SL8N01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-05BFFM-SL8N01-ND
Circular Cable Assemblies 1754-M12A-05BFFM-SL8N01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - M12A-05BFFM-SL8N01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-05BFFM-SL8N01
Cable Assemblies - Circular Cable Assemblies M12A-05BFFM-SL8N01
CBL CIRC 5POS FEM TO WIRE 3.28'

CBL CIRC 5POS FEM TO WIRE 3.28'

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 1M Rohs Compliant Amphenol Ltw - 32AJ8012 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 1M Rohs Compliant Amphenol Ltw
32AJ8012
Sensor Cord, 5P M12 Rcpt-Free End, 1M Rohs Compliant Amphenol Ltw 32AJ8012
SENSOR CORD, 5P M12 RCPT-FREE END, 1M ROHS COMPLIANT: YES

SENSOR CORD, 5P M12 RCPT-FREE END, 1M ROHS COMPLIANT: YES

Supplier's Site
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw - 28AJ0572 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
28AJ0572
Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw 28AJ0572
SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-05BFFM-SL8N01-ND M12A-05BFFM-SL8N01 32AJ8012 28AJ0572
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 1M Rohs Compliant Amphenol Ltw Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q134-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details
5 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details