Amphenol Corporation Usb, 3.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions LUSB-3193-00

Description
USB, 3.0 TYPE A, RCPT, THROUGH HOLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB, 3.0 TYPE A, RCPT, THROUGH HOLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions - 49Y4794 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions
49Y4794
Usb, 3.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions 49Y4794
USB, 3.0 TYPE A, RCPT, THROUGH HOLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

USB, 3.0 TYPE A, RCPT, THROUGH HOLE; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y4794
Product Name Usb, 3.0 Type A, Rcpt, Through Hole; Usb Connector Type Amphenol Communications Solutions
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details