Amphenol Corporation RF Antennas LPBMLPVMB/LTE

Description
2.249GHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 3.8GHz 3dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet
Description
2.249GHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 3.8GHz 3dBi Connector Mount, NMO, Stud, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-LPBMLPVMB/LTE-ND - DigiKey
Thief River Falls, MN, United States
2.249GHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 3.8GHz 3dBi Connector Mount, NMO, Stud, Through Hole

2.249GHz Bluetooth, ISM, Wi-Fi Dome RF Antenna 698MHz ~ 3.8GHz 3dBi Connector Mount, NMO, Stud, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-LPBMLPVMB/LTE-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, ISM, LoRa, LPWAN, LMR/TETRA/P25, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details