Amphenol Corporation RF/IF and RFID - RF Accessories LP-GTR-DFM

Description
Win Source Part Number: 971267-LP-GTR-DFM Category: RF/IF and RFID>RF Accessories Series: LP-GTR-D Package: Bag Accessory Type: Surge Protector Module For Use With/Related Products: LP-GTR-D Series Standard Package: 1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Times Microwave Systems Other Names: 1946-LP-GTR-DFM Base Product Number: LP-GTR
Request a Quote Datasheet
Description
Win Source Part Number: 971267-LP-GTR-DFM Category: RF/IF and RFID>RF Accessories Series: LP-GTR-D Package: Bag Accessory Type: Surge Protector Module For Use With/Related Products: LP-GTR-D Series Standard Package: 1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Times Microwave Systems Other Names: 1946-LP-GTR-DFM Base Product Number: LP-GTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Accessories - 971267-LP-GTR-DFM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Accessories
971267-LP-GTR-DFM
RF/IF and RFID - RF Accessories 971267-LP-GTR-DFM
Win Source Part Number: 971267-LP-GTR-DFM Category: RF/IF and RFID>RF Accessories Series: LP-GTR-D Package: Bag Accessory Type: Surge Protector Module For Use With/Related Products: LP-GTR-D Series Standard Package: 1 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Times Microwave Systems Other Names: 1946-LP-GTR-DFM Base Product Number: LP-GTR

Win Source Part Number: 971267-LP-GTR-DFM
Category: RF/IF and RFID>RF Accessories
Series: LP-GTR-D
Package: Bag
Accessory Type: Surge Protector Module
For Use With/Related Products: LP-GTR-D Series
Standard Package: 1
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Times Microwave Systems
Other Names: 1946-LP-GTR-DFM
Base Product Number: LP-GTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 971267-LP-GTR-DFM
Product Name RF/IF and RFID - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details