RF Amplifier IC VSAT 4GHz ~ 12GHz Module
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 1949-1147-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| RoHS Compliant | RoHS |
| Frequency Range | 4000 to 12000 MHz |
| Minimum Gain | 40 dB |