Amphenol Aerospace Corporation Contact, Socket, Crimp, 20Awg; Product Range Amphenol Aerospace LMD-4120-96LD

Description
CONTACT, SOCKET, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet
Description
CONTACT, SOCKET, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 20Awg; Product Range Amphenol Aerospace - 83AH0053 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20Awg; Product Range Amphenol Aerospace
83AH0053
Contact, Socket, Crimp, 20Awg; Product Range Amphenol Aerospace 83AH0053
CONTACT, SOCKET, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

CONTACT, SOCKET, CRIMP, 20AWG; Product Range:LMD Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83AH0053
Product Name Contact, Socket, Crimp, 20Awg; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire; Wire Coil
View Details